ISO 6803

Rubber or Plastics Hoses and Hose Assemblies - Hydraulic-Pressure Impulse Test without Flexing

inactive
Buy Now
Organization: ISO
Publication Date: 15 August 2008
Status: inactive
Page Count: 10
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard describes hose impulse testing, without flexing, of rubber or plastics hydraulic hose assemblies at both high and low impulse pressures. The high-pressure testing is carried out at pressures greater than and the low-pressure testing at pressures from to . The test procedure is applicable to hydraulic hose assemblies that are subject to pulsating pressures in service which are included in the product requirements.

NOTE Impulse test procedures with flexing can be found in ISO 6802, Rubber and plastics hoses and hose assemblies with wire reinforcements - Hydraulic impulse test with flexing.

Document History

March 1, 2017
Rubber or plastics hoses and hose assemblies - Hydraulic-pressure impulse test without flexing
This document describes hose impulse testing, without flexing, of rubber or plastics hydraulic hose assemblies at both high and low impulse pressures. The high-pressure testing is carried out at...
ISO 6803
August 15, 2008
Rubber or Plastics Hoses and Hose Assemblies - Hydraulic-Pressure Impulse Test without Flexing
This International Standard describes hose impulse testing, without flexing, of rubber or plastics hydraulic hose assemblies at both high and low impulse pressures. The high-pressure testing is...
October 1, 1994
Rubber or Plastics Hoses and Hose Assemblies - Hydraulic-Pressure Impulse Test without Flexing
A description is not available for this item.

References

Advertisement