FORD WSS-M96D45-B
HOSE, LOW PRESSURE, POWER STEERING RETURN ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 14 December 2010 |
| Status: | inactive |
| Page Count: | 7 |
scope:
The material defined by this specification is a low pressure hydraulic hose. Hose assemblies shall be suitable for 1.7 MPa max working pressure. The hose is designed to operate through a temperature range of -40 to +150 °C when used under environmental working conditions. The hose also possesses good flexibility at -40 °C.
Document History
FORD WSS-M96D45-B
December 14, 2010
HOSE, LOW PRESSURE, POWER STEERING RETURN ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a low pressure hydraulic hose. Hose assemblies shall be suitable for 1.7 MPa max working pressure. The hose is designed to operate through a temperature...
September 13, 2006
HOSE, LOW PRESSURE, POWER STEERING RETURN ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a low pressure hydraulic hose. Hose assemblies shall be suitable for 1.7 MPa max working pressure. The hose is designed to operate through a temperature...
August 19, 2002
HOSE, LOW PRESSURE, POWER STEERING RETURN ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a low pressure hydraulic hose. Hose assemblies shall be suitable for 1.7 MPa max working pressure. The hose is designed to operate through a...