FORD WSS-M96D45-B

HOSE, LOW PRESSURE, POWER STEERING RETURN ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 13 September 2006
Status: inactive
Page Count: 7
scope:

The material defined by this specification is a low pressure hydraulic hose. Hose assemblies shall be suitable for 1.7 MPa max working pressure. The hose is designed to operate through a temperature range of -40 to +150 °C when used under environmental working conditions. The hose also possesses good flexibility at -40 °C.

Document History

December 14, 2010
HOSE, LOW PRESSURE, POWER STEERING RETURN ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a low pressure hydraulic hose. Hose assemblies shall be suitable for 1.7 MPa max working pressure. The hose is designed to operate through a temperature...
FORD WSS-M96D45-B
September 13, 2006
HOSE, LOW PRESSURE, POWER STEERING RETURN ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a low pressure hydraulic hose. Hose assemblies shall be suitable for 1.7 MPa max working pressure. The hose is designed to operate through a temperature...
August 19, 2002
HOSE, LOW PRESSURE, POWER STEERING RETURN ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a low pressure hydraulic hose. Hose assemblies shall be suitable for 1.7 MPa max working pressure. The hose is designed to operate through a...

References

Advertisement