ETSI - TR 102 263
Electromagnetic compatibility and Radio spectrum Matters (ERM); Road Transport and Traffic Telematics (RTTT); Radio equipment to be used in the 77 GHz to 81 GHz band; System Reference Document for automotive collision warning Short Range Radar
| Organization: | ETSI |
| Publication Date: | 1 January 2004 |
| Status: | inactive |
| Page Count: | 21 |
scope:
The present document applies to Short Range Devices (SRD) in the field of Short Range Radars (SRR) operating at a frequency band in the 79 GHz range (within 77 GHz to 81 GHz) for exterior automotive applications for vehicle environmental sensing. It covers integrated transceivers and separate transmit/receive modules:
• transmitters operating in range from 77 GHz to 81 GHz with peak power levels ranging up to 55 dBm;
• receivers operating in the range from 77 GHz to 81 GHz.
The present document applies to low power motion and distance monitoring radars for automotive applications, operating on radio frequencies in the 77 GHz to 81 GHz band, with mean power densities of up to 23,5 dBm.
The remaining elements of the present document concentrate on the technical matters that are required to assist ECC/CEPT working groups FM and SE.
Document History