DS/EN 13126-15
Building hardware – Requirements and test methods for windows and doors height windows – Part 15: Rollers for horizontal sliding and sliding folding windows and doors
| Organization: | DS |
| Publication Date: | 4 March 2008 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Building accessories): | 91.190 |
scope:
This part of EN 13126 provides requirements and test methods for the durability, strength, security and function of rollers for horizontal sliding and inward or outward sliding folding windows and door height windows in accordance with common applications as shown in Annex B, EN 13126-1:2006. This standard is applicable to rollers, irrespective of whether they are adjustable or not, and irrespective of the method or type of fixing or if they are used independently, or in multiples or combinations. NOTE 1 - Guide tracks, laterals guides and rails used while testing the rollers for sliding folding windows and door height windows (window types N Q, R and S) are considered to be part of the complete sliding folding hardware set. NOTE 2 - The hinges used while testing the rollers for sliding folding windows and door height windows (window types Q, R and S) are considered to be part of the complete sliding folding hardware set. Testing the hinges separately is not required in this case.
Document History