DS/EN 13126-15

Building hardware – Hardware for windows and door height windows – Requirements and test methods – Part 15: Rollers for horizontal sliding and hardware for sliding folding windows

active, Most Current
Buy Now
Organization: DS
Publication Date: 23 April 2019
Status: active
Page Count: 33
ICS Code (Building accessories): 91.190
scope:

This part of EN 13126 specifies requirements and test methods for durability, strength, security and function of rollers for horizontal sliding and hardware for inward or outward sliding folding windows and door height windows in accordance with common application as shown in Figures C.1 to C.7 in informative Annex C. This document is applicable to rollers irrespective of whether they are adjustable or not and irrespective of the method or type of fixing or if they are used independently, or in multiples or combinations. All components of the hardware (e.g. guide tracks, lateral guides, rails, hinges) used while testing the rollers for sliding folding windows and door height windows (window types Q, R and S) are considered to be part of the complete sliding folding hardware set.

Document History

DS/EN 13126-15
April 23, 2019
Building hardware – Hardware for windows and door height windows – Requirements and test methods – Part 15: Rollers for horizontal sliding and hardware for sliding folding windows
This part of EN 13126 specifies requirements and test methods for durability, strength, security and function of rollers for horizontal sliding and hardware for inward or outward sliding folding...
March 4, 2008
Building hardware – Requirements and test methods for windows and doors height windows – Part 15: Rollers for horizontal sliding and sliding folding windows and doors
This part of EN 13126 provides requirements and test methods for the durability, strength, security and function of rollers for horizontal sliding and inward or outward sliding folding windows and...
July 1, 2007
Building hardware - Hardware for windows and balcony doors - Requirements and test methods - Part 15: Rollers for horizontal sliding and sliding folding windows and doors
A description is not available for this item.
Building hardware – Hardware for windows and door height windows – Requirements and test methods – Part 15: Rollers for horizontal sliding and hardware for sliding folding windows
This part of EN 13126 specifies requirements and test methods for durability, strength, security and function of rollers for horizontal sliding and hardware for inward or outward sliding folding...
Advertisement