DS/SBC 13082 E - OVERDRAGET TIL DNV GL

Specific Rules for Certification of steel for reinforcement – Machine welded fabric

inactive
Organization: DS
Publication Date: 26 February 2008
Status: inactive
Page Count: 8
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

The present Specific Rules for Certification of steel for reinforcement - welded fabric, in the following called DS/SBC 13082, are used at certification of steel for reinforcement - Machine welded fabric applied as reinforcement used without pre-stressing in concrete structures, cf. item 1 in DS 13082. Cf. the reading guidance these rules are valid only in connection with the Common Rules for certification of Products. The present SBC replaces SBC 226 2nd.

Document History

Specific Rules for Certification of steel for reinforcement – Machine welded fabric
The present Specific Rules for Certification of steel for reinforcement – welded fabric, in the following called DS/SBC 13082, are used at certification of steel for reinforcement – Machine welded...
DS/SBC 13082 E - OVERDRAGET TIL DNV GL
February 26, 2008
Specific Rules for Certification of steel for reinforcement – Machine welded fabric
The present Specific Rules for Certification of steel for reinforcement – welded fabric, in the following called DS/SBC 13082, are used at certification of steel for reinforcement – Machine welded...
Advertisement