DS/SBC 13082 - OVERDRAGET TIL DNV GL

Specific Rules for Certification of steel for reinforcement – Machine welded fabric

inactive, Most Current
Organization: DS
Publication Date: 26 February 2008
Status: inactive
Page Count: 8
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

The present Specific Rules for Certification of steel for reinforcement - welded fabric, in the following called DS/SBC 13082, are used at certification of steel for reinforcement - Machine welded fabric applied as reinforcement used without pre-stressing in concrete structures, cf. item 1 in DS 13082. Cf. the reading guidance these rules are valid only in connection with the Common Rules for certification of Products. The present SBC replaces SBC 226 2nd.

Document History

DS/SBC 13082 - OVERDRAGET TIL DNV GL
February 26, 2008
Specific Rules for Certification of steel for reinforcement – Machine welded fabric
The present Specific Rules for Certification of steel for reinforcement – welded fabric, in the following called DS/SBC 13082, are used at certification of steel for reinforcement – Machine welded...
Specific Rules for Certification of steel for reinforcement – Machine welded fabric
The present Specific Rules for Certification of steel for reinforcement – welded fabric, in the following called DS/SBC 13082, are used at certification of steel for reinforcement – Machine welded...
Advertisement