DS/SBC 10080 E - OVERDRAGET TIL DNV GL

Specific Rules for Certification of reinforcement

inactive
Organization: DS
Publication Date: 26 February 2008
Status: inactive
Page Count: 8
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

The present Specific Rules for Certification of steel bars, in the following called DS/SBC 10080, are used at certification of weldable reinforcing steel used for reinforcement in con-crete structures cf. item 1 in DS/EN 10080. Cf. the reading guidance these rules are valid only in connection with the Common Rules for certification of Products.

Document History

Specific Rules for Certification of reinforcement
The present Specific Rules for Certification of steel bars, in the following called DS/SBC 10080, are used at certification of weldable reinforcing steel used for reinforcement in con-crete...
DS/SBC 10080 E - OVERDRAGET TIL DNV GL
February 26, 2008
Specific Rules for Certification of reinforcement
The present Specific Rules for Certification of steel bars, in the following called DS/SBC 10080, are used at certification of weldable reinforcing steel used for reinforcement in con-crete...
Advertisement