DS/SBC 10080 - OVERDRAGET TIL DNV GL
Specific Rules for Certification of reinforcement
inactive, Most Current
| Organization: | DS |
| Publication Date: | 26 February 2008 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Steels for reinforcement of concrete): | 77.140.15 |
scope:
The present Specific Rules for Certification of steel bars, in the following called DS/SBC 10080, are used at certification of weldable reinforcing steel used for reinforcement in con-crete structures cf. item 1 in DS/EN 10080. Cf. the reading guidance these rules are valid only in connection with the Common Rules for certification of Products.
Document History
DS/SBC 10080 - OVERDRAGET TIL DNV GL
February 26, 2008
Specific Rules for Certification of reinforcement
The present Specific Rules for Certification of steel bars, in the following called DS/SBC 10080, are used at certification of weldable reinforcing steel used for reinforcement in con-crete...
February 26, 2008
Specific Rules for Certification of reinforcement
The present Specific Rules for Certification of steel bars, in the following called DS/SBC 10080, are used at certification of weldable reinforcing steel used for reinforcement in con-crete...