DS/EN 301443 V1.3.1
Satellite Earth Stations and Systems (SES); Harmonized EN for Very Small Aperture Terminal (VSAT); Transmit-only, transmit-and-receive, receive-only satellite earth stations operating in the 4 GHz and 6 GHz frequency bands covering essential requirements under article 3.2 of the R&TTE Directive
| Organization: | DS |
| Publication Date: | 6 April 2006 |
| Status: | active |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
scope:
The present document applies to Very Small Aperture Terminals (VSATs) which have the following characteristics: - the VSATs are operating in the following bands allocated to the Fixed Satellite Service (FSS), shared with other services, e.g. the Fixed Service (FS) and the Mobile Service (MS): - 5,85 GHz to 6,65 GHz (earth-to-space); - 3,40 GHz to 4,20 GHz (space-to-earth); - the VSAT uses linear or circular polarization; - the VSAT operates through a geostationary satellite at least 3° away from any other geostationary satellite operating inthesamefrequency band andcoveringthesamear
Document History