DS/EN 301443 V1.1.1

Satellite Earth Stations and Systems (SES); Harmonized EN for Very Small Aperture Terminal (VSAT); Transmit-only, transmit-and-receive, receive-only satellite earth stations operating in the 4 GHz and 6 GHz frequency bands covering essential requirements under article 3.2 of the R&T TE directive

inactive
Organization: DS
Publication Date: 15 December 2000
Status: inactive
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
scope:

The present document applies to Very Small Aperture Terminals (VSATs) which have the following characteristics: - The VSATs are operating in the following bands allocated to the Fixed Satellite Service (FSS), shared with other services, e.g. the Fixed Service (FS) and the Mobile Service (MS): - 5,85 GHz to 6,65 GHz (earth-to-space); - 3,40 GHz to 4,20 GHz (space-to-earth); - the VSAT uses linear or circular polarization;

Document History

April 6, 2006
Satellite Earth Stations and Systems (SES); Harmonized EN for Very Small Aperture Terminal (VSAT); Transmit-only, transmit-and-receive, receive-only satellite earth stations operating in the 4 GHz and 6 GHz frequency bands covering essential requirements under article 3.2 of the R&TTE Directive
The present document applies to Very Small Aperture Terminals (VSATs) which have the following characteristics: - the VSATs are operating in the following bands allocated to the Fixed Satellite...
August 15, 2001
Satellite Earth Stations and Systems (SES); Harmonized EN for Very Small Aperture Terminal (VSAT); Transmit-only, transmit-and-receive, receive-only satellite earth stations operating in the 4 GHz and 6 GHz frequency bands covering essential requirements under article 3.2 of the R&T TE Directive
The present document applies to Very Small Aperture Terminals (VSATs) which have the following characteristics: - the VSATs are operating in the following bands allocated to the Fixed Satellite...
DS/EN 301443 V1.1.1
December 15, 2000
Satellite Earth Stations and Systems (SES); Harmonized EN for Very Small Aperture Terminal (VSAT); Transmit-only, transmit-and-receive, receive-only satellite earth stations operating in the 4 GHz and 6 GHz frequency bands covering essential requirements under article 3.2 of the R&T TE directive
The present document applies to Very Small Aperture Terminals (VSATs) which have the following characteristics: - The VSATs are operating in the following bands allocated to the Fixed Satellite...
Advertisement