DS/ISO 7176-14
Wheelchairs – Part 14: Power and control systems for electrically powered wheelchairs and scooters – Requirements and test methods
| Organization: | DS |
| Publication Date: | 28 February 2008 |
| Status: | active |
| Page Count: | 66 |
| ICS Code (Aids and adaptation for moving): | 11.180.10 |
scope:
This part of ISO 7176 specifies requirements and associated test methods for the power and control systems of electrically powered wheelchairs and scooters. It sets safety and performance requirements that apply during normal use and some conditions of abuse and failure. It also specifies methods of measurement of the forces necessary to operate controls and sets limits on the forces needed for some operations. This part of ISO 7176 is applicable to electrically powered wheelchairs and scooters with a maximum speed not greater than 15 km/h intended to provide indoor and/or outdoor mobility for one disabled person of mass not greater than 150 kg.
Document History