DS/ISO 7176-14

Wheelchairs – Part 14: Power and control systems for electrically powered wheelchairs and scooters – Requirements and test methods

active, Most Current
Organization: DS
Publication Date: 7 March 2022
Status: active
Page Count: 76
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

This document specifies requirements and associated test methods for the power, and control systems of electrically powered wheelchairs and scooters. It sets safety and performance requirements that apply during normal use and some conditions of abuse and failure. It also specifies methods of measurement of the forces necessary to operate controls and sets limits on the forces needed for some operations. This document is applicable to electrically powered wheelchairs and scooters with a maximum speed no greater than 15 km/h intended to provide indoor and/or outdoor mobility for one disabled person whose mass lies in the range specified in ISO 7176-11.

Document History

DS/ISO 7176-14
March 7, 2022
Wheelchairs – Part 14: Power and control systems for electrically powered wheelchairs and scooters – Requirements and test methods
This document specifies requirements and associated test methods for the power, and control systems of electrically powered wheelchairs and scooters. It sets safety and performance requirements that...
February 28, 2008
Wheelchairs – Part 14: Power and control systems for electrically powered wheelchairs and scooters – Requirements and test methods
This part of ISO 7176 specifies requirements and associated test methods for the power and control systems of electrically powered wheelchairs and scooters. It sets safety and performance...
February 11, 1998
Wheelchairs - Part 14: Power and control systems for electric wheelchairs - Requirements and test methods
This part of the Standard specifies the requirements for the power and control systems of electrically powered wheelchairs,including battery chargers, and associated test methods.It sets minimum...
Advertisement