DS/EN ISO 12086-2

Plastics – Fluoropolymer dispersions and moulding and extrusion materials – Part 2: Preparation of test specimens and determination of properties

active, Most Current
Buy Now
Organization: DS
Publication Date: 6 March 2006
Status: active
Page Count: 54
ICS Code (Thermoplastic materials): 83.080.20
scope:

This part of ISO 12086 describes the preparation of test specimens and provides test methods to define characteristics of thermoplastic fluoropolymer resins. Results from the testing may be used as the basis for designation, material specifications or both.

Document History

April 29, 2009
Plastics – Fluoropolymer dispersions and moulding and extrusion materials – Part 2: Preparation of test specimens and determination of properties
This part of ISO 12086 describes the preparation of test specimens and provides test methods to define characteristics of thermoplastic fluoropolymer resins. Results from the testing may be used as...
DS/EN ISO 12086-2
March 6, 2006
Plastics – Fluoropolymer dispersions and moulding and extrusion materials – Part 2: Preparation of test specimens and determination of properties
This part of ISO 12086 describes the preparation of test specimens and provides test methods to define characteristics of thermoplastic fluoropolymer resins. Results from the testing may be used as...
August 16, 1999
Plastics - Fluoropolymer dispersions and moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
This part of the standard describes the preparation of test specimens and provides test methods to define characteristics of thermoplastic fluoropolymer resins. Results from the testing may be used...

References

Advertisement