DS/EN ISO 12086-2
Plastics - Fluoropolymer dispersions and moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
| Organization: | DS |
| Publication Date: | 16 August 1999 |
| Status: | inactive |
| Page Count: | 50 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This part of the standard describes the preparation of test specimens and provides test methods to define characteristics of thermoplastic fluoropolymer resins. Results from the testing may be used as the basis for designation, material specification, or both. This part of the standard describes the conditions of test for determining both designatory and other properties of the homopolymers and various copolymers of fluoromonomers, as dispersions or powders for moulding, extrusion, and other uses. The test procedures included are appropriate for, but are not restricted to, the fluoropolymers listed in clause 4 and for which designatory properties are specified in ISO 12086-1
Document History