DS/EN 60958-4/A1
Digital audio interface -- Part 4: Professional applications
inactive, Most Current
| Organization: | DS |
| Publication Date: | 30 May 2008 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Audio systems): | 33.160.30 |
scope:
The interface specified in this standard is primarily intended to carry monophonic or stereophonic programmes at a 48 kHz sampling frequency and with a resolution of up to 24 bits per sample. It may alternatively be used to carry signals sampled at other rates such as 32 kHz, 44,1 kHz, or 96 kHz.
Document History
DS/EN 60958-4/A1
May 30, 2008
Digital audio interface -- Part 4: Professional applications
The interface specified in this standard is primarily intended to carry monophonic or stereophonic programmes at a 48 kHz sampling frequency and with a resolution of up to 24 bits per sample. It may...
April 21, 2007
Digital audio interface - Part 4: Professional applications
A description is not available for this item.
December 22, 2003
Digital audio interface – Part 4: Professional applications (TA4)
This International Standard specifies the professional application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1.
January 10, 2001
Digital audio interface - Part 4: Professional applications
This International Standard describes an application of a serial, uni-directional, self-clocking interface as defined in IEC 60958-1, for the interconnection of digital audio equipment for...