DS/EN 60958-4
Digital audio interface - Part 4: Professional applications
inactive
| Organization: | DS |
| Publication Date: | 10 January 2001 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Audio systems): | 33.160.30 |
scope:
This International Standard describes an application of a serial, uni-directional, self-clocking interface as defined in IEC 60958-1, for the interconnection of digital audio equipment for professional applications.
Document History
May 30, 2008
Digital audio interface -- Part 4: Professional applications
The interface specified in this standard is primarily intended to carry monophonic or stereophonic programmes at a 48 kHz sampling frequency and with a resolution of up to 24 bits per sample. It may...
April 21, 2007
Digital audio interface - Part 4: Professional applications
A description is not available for this item.
December 22, 2003
Digital audio interface – Part 4: Professional applications (TA4)
This International Standard specifies the professional application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1.
DS/EN 60958-4
January 10, 2001
Digital audio interface - Part 4: Professional applications
This International Standard describes an application of a serial, uni-directional, self-clocking interface as defined in IEC 60958-1, for the interconnection of digital audio equipment for...