DSF/ISO/DIS 7176-21

Wheelchairs - Part 21: Requirements and test methods for electromagnetic compatibility of electrically powered wheelchairs and scooters, and battery chargers

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 29
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

This part of ISO 7176 specifies requirements and test methods for electromagnetic emissions and for
electromagnetic immunity of electrically powered wheelchairs and scooters with a maximum speed not more
than 15 km/h intended for indoor and/or outdoor use by people with disabilities. It is also applicable to manual
wheelchairs with an add-on power kit. It is not applicable to vehicles designed to carry more than one person.
This document also specifies requirements and test methods for the electromagnetic compatibility of battery
chargers intended for use with electrically powered wheelchairs and scooters.
A reference configuration is specified for adjustable wheelchairs and scooters to enable test results to be used
for comparison of performance.
NOTE The term "wheelchair" is used in this part of ISO 7176 to cover electrically powered wheelchairs, scooters and
manual wheelchairs with an add-on power kit.

Document History

DSF/ISO/DIS 7176-21
Wheelchairs - Part 21: Requirements and test methods for electromagnetic compatibility of electrically powered wheelchairs and scooters, and battery chargers
This part of ISO 7176 specifies requirements and test methods for electromagnetic emissions and for electromagnetic immunity of electrically powered wheelchairs and scooters with a maximum speed not...

References

Advertisement