DS/EN 61810-1

Electromechanical elementary relays – Part 1: General requirements

inactive
Organization: DS
Publication Date: 25 June 2008
Status: inactive
Page Count: 74
ICS Code (Relays): 29.120.70
scope:

This part of IEC 61810 applies to electromechanical elementary relays (non-specified time allor- nothing relays) for incorporation into equipment. It defines the basic functional requirements and safety-related aspects for applications in all areas of electrical engineering or electronics, such as: • general industrial equipment, • electrical facilities, • electrical machines, • electrical appliances for household and similar use, • information technology and business equipment, • building automation equipment, • automation equipment, • electrical installation equipment, • medical equipment, • control equipment, • telecommunications, • vehicles, • transportation (e.g. railways). Compliance with the requirements of this standard is verified by the type tests indicated. In case the application of a relay determines additional requirements exceeding those specified in this standard, the relay should be assessed in line with this application in accordance with the relevant IEC standard(s) (e.g. IEC 60730-1, IEC 60335-1, IEC 60950-1).

Document History

March 10, 2020
Electromechanical elementary relays – Part 1: General and safety requirements
IEC 61810-1:2015 applies to electromechanical elementary relays (non-specified time all-or-nothing relays) for incorporation into low voltage equipment (circuits up to 1 000 V alternate current or 1...
April 10, 2018
Electromechanical elementary relays – Part 1: General and safety requirements
IEC 61810-1:2015 applies to electromechanical elementary relays (non-specified time all-or-nothing relays) for incorporation into low voltage equipment (circuits up to 1 000 V alternate current or 1...
July 31, 2017
Electromechanical elementary relays – Part 1: General and safety requirements
IEC 61810-1:2015 applies to electromechanical elementary relays (non-specified time all-or-nothing relays) for incorporation into low voltage equipment (circuits up to 1 000 V alternate current or 1...
April 13, 2015
Electromechanical elementary relays - Part 1: General and safety requirements
IEC 61810-1:2015 applies to electromechanical elementary relays (non-specified time all-or-nothing relays) for incorporation into low voltage equipment (circuits up to 1 000 V alternate current or 1...
DS/EN 61810-1
June 25, 2008
Electromechanical elementary relays – Part 1: General requirements
This part of IEC 61810 applies to electromechanical elementary relays (non-specified time allor- nothing relays) for incorporation into equipment. It defines the basic functional requirements and...
September 18, 2006
Electromechanical elementary relays - Part 1: General requirements
A description is not available for this item.
March 19, 2004
Electromechanical elementary relays - Part 1: General and safety requirements
This part of IEC 61810 applies to electromechanical elementary relays (non-specified time allor-nothing relays) for incorporation. It defines the basic safety-related and functional requirements for...
July 8, 1999
Electromechanical non-specified time all-or-nothing relays - Part 1: General requirements
This part of IEC 61810 is a generic specification. It applies to electromechanical non-specified time all-or-nothing relays in a new condition only, which are used in many fields of electrotechnics...
Electromechanical elementary relays – Part 1: General and safety requirements
IEC 61810-1:2015 applies to electromechanical elementary relays (non-specified time all-or-nothing relays) for incorporation into low voltage equipment (circuits up to 1 000 V alternate current or 1...
Electromechanical elementary relays - Part 1: General and safety requirements
A description is not available for this item.
Electromechanical elementary relays - Part 1: General and safety requirements
This part of IEC 61810 applies to electromechanical elementary relays (non-specified time allor- nothing relays) for incorporation into low voltage equipment (circuits up to 1 000 V alternate current...
Advertisement