DS/EN 61810-1

Electromechanical elementary relays - Part 1: General and safety requirements

active, Most Current
Buy Now
Organization: DS
Publication Date: 13 April 2015
Status: active
Page Count: 102
ICS Code (Relays): 29.120.70
scope:

IEC 61810-1:2015 applies to electromechanical elementary relays (non-specified time all-or-nothing relays) for incorporation into low voltage equipment (circuits up to 1 000 V alternate current or 1 500 V direct current). It defines the basic functional and safety requirements and safety-related aspects for applications in all areas of electrical engineering or electronics, such as: general industrial equipment, electrical facilities, electrical machines, electrical appliances for household and similar use, information technology and business equipment, building automation equipment, automation equipment, electrical installation equipment, medical equipment, control equipment, telecommunications, vehicles, transportation (e.g. railways). Compliance with the requirements of this standard is verified by the type tests indicated. In case the application of a relay determines additional requirements exceeding those specified in this standard, the relay should be assessed in line with this application in accordance with the relevant IEC standard(s). This fourth edition cancels and replaces the third edition published in 2008. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: - two main test procedures were introduced: procedure A, reflecting the procedure known from Edition 3 of this standard and procedure B, reflecting the assessment according to North American requirements; - inclusion of dedicated device application tests especially relevant for applications in the North American Market (see Clause D.1); - introduction of testing under single mounting condition; - clarification of insulation requirements after endurance testing; - inclusion of provisions for basic safety requirements; - update of references.

Document History

March 10, 2020
Electromechanical elementary relays – Part 1: General and safety requirements
IEC 61810-1:2015 applies to electromechanical elementary relays (non-specified time all-or-nothing relays) for incorporation into low voltage equipment (circuits up to 1 000 V alternate current or 1...
April 10, 2018
Electromechanical elementary relays – Part 1: General and safety requirements
IEC 61810-1:2015 applies to electromechanical elementary relays (non-specified time all-or-nothing relays) for incorporation into low voltage equipment (circuits up to 1 000 V alternate current or 1...
July 31, 2017
Electromechanical elementary relays – Part 1: General and safety requirements
IEC 61810-1:2015 applies to electromechanical elementary relays (non-specified time all-or-nothing relays) for incorporation into low voltage equipment (circuits up to 1 000 V alternate current or 1...
DS/EN 61810-1
April 13, 2015
Electromechanical elementary relays - Part 1: General and safety requirements
IEC 61810-1:2015 applies to electromechanical elementary relays (non-specified time all-or-nothing relays) for incorporation into low voltage equipment (circuits up to 1 000 V alternate current or 1...
June 25, 2008
Electromechanical elementary relays – Part 1: General requirements
This part of IEC 61810 applies to electromechanical elementary relays (non-specified time allor- nothing relays) for incorporation into equipment. It defines the basic functional requirements and...
September 18, 2006
Electromechanical elementary relays - Part 1: General requirements
A description is not available for this item.
March 19, 2004
Electromechanical elementary relays - Part 1: General and safety requirements
This part of IEC 61810 applies to electromechanical elementary relays (non-specified time allor-nothing relays) for incorporation. It defines the basic safety-related and functional requirements for...
July 8, 1999
Electromechanical non-specified time all-or-nothing relays - Part 1: General requirements
This part of IEC 61810 is a generic specification. It applies to electromechanical non-specified time all-or-nothing relays in a new condition only, which are used in many fields of electrotechnics...
Electromechanical elementary relays – Part 1: General and safety requirements
IEC 61810-1:2015 applies to electromechanical elementary relays (non-specified time all-or-nothing relays) for incorporation into low voltage equipment (circuits up to 1 000 V alternate current or 1...
Electromechanical elementary relays - Part 1: General and safety requirements
A description is not available for this item.
Electromechanical elementary relays - Part 1: General and safety requirements
This part of IEC 61810 applies to electromechanical elementary relays (non-specified time allor- nothing relays) for incorporation into low voltage equipment (circuits up to 1 000 V alternate current...
Advertisement