DS/IEC 326-8
Printed boards - Part 8: Specification for single and do uble sided flexible printed boards with through connections
inactive, Most Current
| Organization: | DS |
| Status: | inactive |
scope:
The standard applies to single and double sided printed boar ds with through connections irrespective of their method of manufacture. Is intended as a basis on which agreements betw een purchaser and vendor can be made. Defines the characteri stics to be assessed, the test methods to be used and establ ishes uniform requirements for judging properties and dimens ion
Document History
September 11, 1990
Printed boards - Part 8: Specification for single and double sided flexible printed boards with through connections
The standard applies to single and double sided printed boards with through connections irrespective of their method of manufacture. Is intended as a basis on which aggreements between purchaser and...
DS/IEC 326-8
Printed boards - Part 8: Specification for single and do uble sided flexible printed boards with through connections
The standard applies to single and double sided printed boar ds with through connections irrespective of their method of manufacture. Is intended as a basis on which agreements betw een purchaser and...