DS/IEC 326-8+Amd.1

Printed boards - Part 8: Specification for single and double sided flexible printed boards with through connections

inactive
Organization: DS
Publication Date: 11 September 1990
Status: inactive
ICS Code (Printed circuits and boards): 31.180
scope:

The standard applies to single and double sided printed boards with through connections irrespective of their method of manufacture. Is intended as a basis on which aggreements between purchaser and vendor can be made. Defines the characteristics to be assessed, the test methods to be used and establishes uniform requirements for judging properties and dimensions.

Document History

DS/IEC 326-8+Amd.1
September 11, 1990
Printed boards - Part 8: Specification for single and double sided flexible printed boards with through connections
The standard applies to single and double sided printed boards with through connections irrespective of their method of manufacture. Is intended as a basis on which aggreements between purchaser and...
Printed boards - Part 8: Specification for single and do uble sided flexible printed boards with through connections
The standard applies to single and double sided printed boar ds with through connections irrespective of their method of manufacture. Is intended as a basis on which agreements betw een purchaser and...
Advertisement