DS/EN 1

Flued oil stoves with vaporizing burners

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 February 2008
Status: active
Page Count: 15
ICS Code (Liquid fuel heaters): 97.100.40
scope:

This standard applies to flued oil stoves with one or more vaporizing burners as used for individual heating in the domestic field and having either a draught regulator or a combustion air limiter as defined in 3.13 and a nominal heating capacity of not more than 15 kW. It is not applicable for built-in equipment.

Document History

DS/EN 1
February 1, 2008
Flued oil stoves with vaporizing burners
This standard applies to flued oil stoves with one or more vaporizing burners as used for individual heating in the domestic field and having either a draught regulator or a combustion air limiter as...
May 11, 2007
Flued oil stoves with vaporizing burners
EN 1:1998/A1 covers all points to fulfil the requirements of mandate M/129 under the CPD given from the EC to CEN.
June 30, 1998
Flued oil stoves with vaporizing burners
This standard applies to flued oil stoves with one or more vaporizing burners as used for individual heating in the domestic field and having either a draught regulator or a combustion air limiter as...
January 1, 1980
Flued oil stoves with vaporizing burners
This standard deals with flued oilstoves with vaporizing burners, stating requirements for construction, operating, testing, marking and instructions.
Flued oil stoves with vaporizing burners, (Amends DS/EN 1) (November 5, 1998)
A description is not available for this item.
Flued oil stoves with vaporizing burners
This standard applies to flued oil stoves with one or more vaporizing burners (hereafter referred to as ""stoves"") as used for individual heating in the domestic field and having either a draught...
Advertisement