DSF/prEN 1
Flued oil stoves with vaporizing burners
| Organization: | DS |
| Status: | pending |
| Page Count: | 62 |
| ICS Code (Liquid fuel heaters): | 97.100.40 |
scope:
This standard applies to flued oil stoves with one or more vaporizing burners (hereafter referred to as ""stoves"") as used for individual heating in the domestic field and having either a draught regulator or a combustion air limiter as defined in 3.13 and a nominal heating capacity of not more than 15 kW. This standard also applies to appliances with fan assisted vaporizing burners. This standard does not cover - Built-in appliances - appliances equipped with an atomizing burner - appliances incorporating a boiler or connected to a water system. According to the type of fuels used in the country of destination, the stoves are supplied for use with either: - fuel oil with a maximum kinematic viscosity of 6,0 mm²/s at 20 °C - or kerosene with a flash point of not less than 40 °C
Document History