DS/EN ISO 10456

Building materials and products - Hygrothermal properties -Tabulated design values and procedures for determining declared and design thermal values

active, Most Current
Buy Now
Organization: DS
Publication Date: 16 May 2008
Status: active
Page Count: 38
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This International Standard specifies methods for the determination of declared and design thermal values for thermally homogeneous building materials and products, together with procedures to convert values obtained under one set of conditions to those valid for another set of conditions. These procedures are valid for design ambient temperatures between -30 °C and +60 °C.
This International Standard provides conversion coefficients for temperature and for moisture. These
coefficients are valid for mean temperatures between 0 °C and 30 °C.
This International Standard also provides design data in tabular form for use in heat and moisture transfer calculations, for thermally homogeneous materials and products commonly used in building construction.

Document History

March 16, 2010
Building materials and products - Hygrothermal properties -Tabulated design values and procedures for determining declared and design thermal values
This International Standard specifies methods for the determination of declared and design thermal values for thermally homogeneous building materials and products, together with procedures to...
DS/EN ISO 10456
May 16, 2008
Building materials and products - Hygrothermal properties -Tabulated design values and procedures for determining declared and design thermal values
This International Standard specifies methods for the determination of declared and design thermal values for thermally homogeneous building materials and products, together with procedures to...
December 29, 2000
Building materials and products - Procedure for determining declared and design thermal values
This standard specifies methods for the determination of declared and design thermal values for thermally homogeneous building materials and products. It also gives procedures to convert values...
Building materials and products - Hygrothermal properties -Tabulated design values and procedures for determining declared and design thermal values (ISO/DIS 10456:2005), (April 3, 2001)
A description is not available for this item.

References

Advertisement