DS/EN ISO 10456

Building materials and products - Procedure for determining declared and design thermal values

inactive
Organization: DS
Publication Date: 29 December 2000
Status: inactive
Page Count: 30
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This standard specifies methods for the determination of declared and design thermal values for thermally homogeneous building materials and products. It also gives procedures to convert values obtained under one set of conditions to those valid for another set of conditions. These procedures are valid for design ambient temperatures between -30°C and +60°C. Conversion coefficients for temperature, valid for mean temperatures between 0°C and 30°C, and moisture are given in annex A.

Document History

March 16, 2010
Building materials and products - Hygrothermal properties -Tabulated design values and procedures for determining declared and design thermal values
This International Standard specifies methods for the determination of declared and design thermal values for thermally homogeneous building materials and products, together with procedures to...
May 16, 2008
Building materials and products - Hygrothermal properties -Tabulated design values and procedures for determining declared and design thermal values
This International Standard specifies methods for the determination of declared and design thermal values for thermally homogeneous building materials and products, together with procedures to...
DS/EN ISO 10456
December 29, 2000
Building materials and products - Procedure for determining declared and design thermal values
This standard specifies methods for the determination of declared and design thermal values for thermally homogeneous building materials and products. It also gives procedures to convert values...
Building materials and products - Hygrothermal properties -Tabulated design values and procedures for determining declared and design thermal values (ISO/DIS 10456:2005), (April 3, 2001)
A description is not available for this item.
Advertisement