BSI - BS EN ISO 9626

Stainless Steel Needle Tubing for the Manufacture of Medical Devices

inactive
Buy Now
Organization: BSI
Publication Date: 20 December 1991
Status: inactive
Page Count: 18
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

Specifies dimensions, surface and mechanical properties of normal-and-thin-walled tubing of sizes 3.4 mm to 0.3 mm, and of extra-thin-walled tubing of sizes 2.1 mm to 0.6 mm. Does not apply to flexible tubing.

Document History

September 30, 2016
Stainless steel needle tubing for the manufacture of medical devices — Requirements and test methods
A description is not available for this item.
December 20, 1991
Stainless Steel Needle Tubing for the Manufacture of Medical Devices
A description is not available for this item.
BS EN ISO 9626
December 20, 1991
Stainless Steel Needle Tubing for the Manufacture of Medical Devices
Specifies dimensions, surface and mechanical properties of normal-and-thin-walled tubing of sizes 3.4 mm to 0.3 mm, and of extra-thin-walled tubing of sizes 2.1 mm to 0.6 mm. Does not apply to...
December 20, 1991
Stainless Steel Needle Tubing for the Manufacture of Medical Devices
A description is not available for this item.

References

Advertisement