BSI - BS EN ISO 9626
Stainless Steel Needle Tubing for the Manufacture of Medical Devices
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 20 December 1991 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Transfusion, infusion and injection equipment): | 11.040.20 |
Document History
September 30, 2016
Stainless steel needle tubing for the manufacture of medical devices — Requirements and test methods
A description is not available for this item.
December 20, 1991
Stainless Steel Needle Tubing for the Manufacture of Medical Devices
A description is not available for this item.
December 20, 1991
Stainless Steel Needle Tubing for the Manufacture of Medical Devices
Specifies dimensions, surface and mechanical properties of normal-and-thin-walled tubing of sizes 3.4 mm to 0.3 mm, and of extra-thin-walled tubing of sizes 2.1 mm to 0.6 mm. Does not apply to...
BS EN ISO 9626
December 20, 1991
Stainless Steel Needle Tubing for the Manufacture of Medical Devices
A description is not available for this item.