DS/EN 15266

Stainless steel pliable corrugated tubing kits in buildings for gas with an operating pressure up to 0,5 bar

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 February 2008
Status: active
Page Count: 19
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Gas supply systems): 91.140.40
scope:

This European Standard specifies the requirements for material, design, manufacture, testing, marking and documentation of stainless steel pliable corrugated gas tubing kits for buildings with a maximum operating pressure (MOP) less than or equal to 0,5 bar and a nominal size range from DN 10 to DN 50.
This document applies to stainless steel pliable corrugated gas tubing kits used for 1st, 2nd and 3rd family gases in residential, commercial and industrial gas installations.
This document does not apply to:
- pliable tubing without cover;
- corrugated safety metal hose assemblies for connection to moveable appliances.
This document does not cover the installation aspects of stainless steel pliable corrugated gas tubing kits.

Document History

DS/EN 15266
February 1, 2008
Stainless steel pliable corrugated tubing kits in buildings for gas with an operating pressure up to 0,5 bar
This European Standard specifies the requirements for material, design, manufacture, testing, marking and documentation of stainless steel pliable corrugated gas tubing kits for buildings with a...
May 21, 2007
Stainless steel pliable corrugated tubing kits in buildings for gas with an operating pressure up to 0,5 bar
This European Standard specifies the requirements for material, design, manufacture, testing, marking and documentation of stainless steel pliable corrugated gas tubing kits for buildings with a...
Stainless steel pliable corrugated tubing kits in buildings for gas with an operating pressure up to 0,5 bar
This European Standard specifies the requirements for material, design, manufacture, testing, marking and documentation of stainless steel pliable corrugated gas tubing kits for buildings with a...
Advertisement