DSF/EN 15266/FprA1

Stainless steel pliable corrugated tubing kits in buildings for gas with an operating pressure up to 0,5 bar

pending
Organization: DS
Status: pending
Page Count: 20
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Gas supply systems): 91.140.40
scope:

This European Standard specifies the requirements for material, design, manufacture, testing, marking and documentation of stainless steel pliable corrugated gas tubing kits for buildings with a maximum operating pressure (MOP) less than or equal to 0,5 bar and a nominal size range from DN 10 to DN 50.

Document History

February 1, 2008
Stainless steel pliable corrugated tubing kits in buildings for gas with an operating pressure up to 0,5 bar
This European Standard specifies the requirements for material, design, manufacture, testing, marking and documentation of stainless steel pliable corrugated gas tubing kits for buildings with a...
May 21, 2007
Stainless steel pliable corrugated tubing kits in buildings for gas with an operating pressure up to 0,5 bar
This European Standard specifies the requirements for material, design, manufacture, testing, marking and documentation of stainless steel pliable corrugated gas tubing kits for buildings with a...
DSF/EN 15266/FprA1
Stainless steel pliable corrugated tubing kits in buildings for gas with an operating pressure up to 0,5 bar
This European Standard specifies the requirements for material, design, manufacture, testing, marking and documentation of stainless steel pliable corrugated gas tubing kits for buildings with a...
Advertisement