DSF/FPREN 62453-302

Field device tool interface specification -- Part 302: Communication profile integration - IEC 61784 CPF 2

inactive
Organization: DS
Status: inactive
Page Count: 34
ICS Code (Industrial process measurement and control): 25.040.40
scope:

Communication Profile Family 2 (commonly known as CIP(TM)2) defines communication profiles
based on IEC 61158-2 Type 2, IEC 61158-3-2, IEC 61158-4-2, IEC 61158-5-2, and
IEC 61158-6-2, IEC 62026-3. The basic profiles CP 2/1 (ControlNet(TM)3), CP 2/2
(EtherNet/IP(TM)4), and CP 2/3 (DeviceNet(TM)2) are defined in IEC 61784-1 and IEC 61784-2. An
additional communication profile (CompoNet(TM)),also based on CIP(TM), is defined in [14].
This part of IEC 62453 provides information for integrating the CIP(TM) technology into the FDT interface specification (IEC 62453-2).
This part of IEC 62453 specifies communication and other services.
This specification neither contains the FDT specification nor modifies it.

Document History

December 11, 2017
Field device tool (FDT) interface specification – Part 302: Communication profile integration – IEC 61784 CPF 2
IEC 62453-302:2016 provides information for integrating the CIP technology into the FDT interface specification (IEC 62453-2). It specifies communication and other services. This second edition...
November 10, 2009
Field device tool (FDT) interface specification - Part 302: Communication profile integration - IEC 61784 CPF 2
Communication Profile Family 2 (commonly known as CIP(TM)2) defines communication profiles based on IEC 61158-2 Type 2, IEC 61158-3-2, IEC 61158-4-2, IEC 61158-5-2, IEC 61158-6-2, and IEC 62026-3....
Field device tool (FDT) interface specification -- Part 302: Communication profile integration - IEC 61784 CPF 2
Communication Profile Family 2 (commonly known as CIP(TM)2) defines communication profiles based on IEC 61158-2 Type 2, IEC 61158-3-2, IEC 61158-4-2, IEC 61158-5-2, IEC 61158-6-2, and IEC 62026-3....
DSF/FPREN 62453-302
Field device tool interface specification -- Part 302: Communication profile integration - IEC 61784 CPF 2
Communication Profile Family 2 (commonly known as CIP(TM)2) defines communication profiles based on IEC 61158-2 Type 2, IEC 61158-3-2, IEC 61158-4-2, IEC 61158-5-2, and IEC 61158-6-2, IEC 62026-3....
Advertisement