DS/EN 62453-302
Field device tool (FDT) interface specification – Part 302: Communication profile integration – IEC 61784 CPF 2
| Organization: | DS |
| Publication Date: | 11 December 2017 |
| Status: | inactive |
| ICS Code (Networking): | 35.110 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
IEC 62453-302:2016 provides information for integrating the CIP technology into the FDT interface specification (IEC 62453-2). It specifies communication and other services. This second edition cancels and replaces the first edition published in 2009. This edition constitutes a technical revision. The main changes are provided in order to provide improved support for Ethernet IP (see Clauses 9, 10, and 12), additional implementation hints (see Annex A) and to support introduction of the technology according to IEC TR 62453-42. This publication is to be read in conjunction with <a href='https://websto
Document History