DS 2420-1

Concrete pipes and fittings, unreinforced, steel fibre and reinforced - Supplement to DS/EN 1916

pending
Organization: DS
Publication Date: 10 July 2008
Status: pending
Page Count: 43
ICS Code (External sewage systems): 93.030
ICS Code (Concrete and concrete products): 91.100.30
scope:

This Danish standard specifies performance requirements and test methods to be used in Denmark, and which are not included in the scope of DS/EN 1916 and DS/EN 1917. The following characteristics are included: Materials, concrete, finish, geometrical characteristics, joints and joint seals, crushing strength, reinforced concrete pipes and manholes, marking and fittings.

Document History

July 10, 2008
Concrete pipes and fittings, unreinforced, steel fibre and reinforced - Supplement to DS/EN 1916
This Danish standard specifies performance requirements and test methods to be used in Denmark, and which are not included in the scope of DS/EN 1916 and DS/EN 1917. The following characteristics are...
DS 2420-1
July 10, 2008
Concrete pipes and fittings, unreinforced, steel fibre and reinforced - Supplement to DS/EN 1916
This Danish standard specifies performance requirements and test methods to be used in Denmark, and which are not included in the scope of DS/EN 1916 and DS/EN 1917. The following characteristics are...
Advertisement