DS 2420-1
Concrete pipes and fittings, unreinforced, steel fibre and reinforced - Supplement to DS/EN 1916
active, Most Current
| Organization: | DS |
| Publication Date: | 10 July 2008 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (External sewage systems): | 93.030 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
This Danish standard specifies performance requirements and test methods to be used in Denmark, and which are not included in the scope of DS/EN 1916 and DS/EN 1917. The following characteristics are included: Materials, concrete, finish, geometrical characteristics, joints and joint seals, crushing strength, reinforced concrete pipes and manholes, marking and fittings.
Document History
DS 2420-1
July 10, 2008
Concrete pipes and fittings, unreinforced, steel fibre and reinforced - Supplement to DS/EN 1916
This Danish standard specifies performance requirements and test methods to be used in Denmark, and which are not included in the scope of DS/EN 1916 and DS/EN 1917. The following characteristics are...
July 10, 2008
Concrete pipes and fittings, unreinforced, steel fibre and reinforced - Supplement to DS/EN 1916
This Danish standard specifies performance requirements and test methods to be used in Denmark, and which are not included in the scope of DS/EN 1916 and DS/EN 1917. The following characteristics are...