DS/EN 15114/AC
Textile floor coverings - Classification of textile floor coverings without pile
| Organization: | DS |
| Publication Date: | 2 November 2007 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (59.080.60): | 59.080.60 |
scope:
This European Standard specifies the requirements for the classification of textile floor coverings without pile into use classes in respect of wear and appearance retention, and classes for luxury rating. This standard is applicable to all textile floor coverings without pile that are not covered in other standards, including EN 1307, EN 1470 and EN 13297.
This standard refers to the classification as defined in EN 685.
This standard is also applicable to tiles, the additional requirements for which are given in Annex A.
This standard is not applicable to rugs.
The symbols for the use classes, luxury rating classes and additional characteristics are listed in CEN/TS 15398 and can also be found on www.floorsymbols.com
Document History