DSF/EN 15114+A1/prA2
Classification of flat, woven, knitted or needled textile floor coverings without pile
| Organization: | DS |
| Status: | pending |
| Page Count: | 5 |
| ICS Code (59.080.60): | 59.080.60 |
scope:
This European Standard specifies the requirements for the classification of textile floor coverings without pile in sheet form, as defined in ISO 2424, into use classes in respect of wear and appearance retention. This standard is not applicable to tiles; needled floor coverings covered by EN 1470, needled pile floor coverings with pile EN 13297, or pile carpets covered by EN 1307. This standard refers to the classification as defined in EN685.
Document History