DS/EN ISO 5774
Plastics hoses - Textile-reinforced types for compressed-air applications - Specification
| Organization: | DS |
| Publication Date: | 26 February 2008 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This International Standard specifies the requirements for four types of flexible thermoplastic hose, textile reinforced, for compressed-air applications in the temperature range from - 10 °C to + 60 °C. The four types are classified as light service for a maximum working pressure of 7 bar at 23 °C and 4,5 bar at 60 °C, medium service for a maximum working pressure of 10 bar at 23 °C and 6,5 bar at 60 °C, heavy service for a maximum working pressure of 16 bar at 23 °C and 11 bar at 60 °C, and heavy service for use in mining for a maximum working pressure of 25 bar at 23 °C and 13 bar at 60 °C.
Document History