DS/EN ISO 5774

Plastics hoses, textile-reinforced, for compressed air - Specification

inactive
Organization: DS
Publication Date: 15 June 2000
Status: inactive
Page Count: 15
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies the requirements for four types of flexible textile reinforced thermoplastics hoses for use up to a maximum working pressure of 25 bar (2,5 MPa) at 23° C, for application in a temperature range from - 10° C to + 60° C.

Document History

May 8, 2023
Plastics hoses – Textile-reinforced types for compressed-air applications – Specification (ISO 5774:2023)
This document specifies the requirements for four types of flexible thermoplastic hose, textile reinforced, for compressed-air applications in the temperature range from −10 °C to +60 °C.
February 29, 2016
Plastics hoses - Textile-reinforced types for compressed-air applications - Specification
This International Standard specifies the requirements for four types of flexible thermoplastic hose, textile reinforced, for compressed-air applications in the temperature range from −10 °C to +60...
February 26, 2008
Plastics hoses - Textile-reinforced types for compressed-air applications - Specification
This International Standard specifies the requirements for four types of flexible thermoplastic hose, textile reinforced, for compressed-air applications in the temperature range from - 10 °C to + 60...
September 20, 2007
Plastics hoses - Textile-reinforced types for compressed-air applications - Specification
A description is not available for this item.
DS/EN ISO 5774
June 15, 2000
Plastics hoses, textile-reinforced, for compressed air - Specification
This International Standard specifies the requirements for four types of flexible textile reinforced thermoplastics hoses for use up to a maximum working pressure of 25 bar (2,5 MPa) at 23° C, for...
Plastics hoses – Textile-reinforced types for compressed-air applications – Specification (ISO/DIS 5774:2022)
ISO 5774:2016 specifies the requirements for four types of flexible thermoplastic hose, textile reinforced, for compressed-air applications in the temperature range from −10 °C to +60 °C. The four...
Plastics hoses - Textile-reinforced types for compressed-air applications - Specification (ISO/FDIS 5774:2015)
This International Standard specifies the requirements for four types of flexible thermoplastic hose, textile reinforced, for compressed-air applications in the temperature range from −10 °C to +60...
Advertisement