DS/ISO/IEC TR 18047-3

Information technology - Radio frequency identification device conformance test methods - Part 3: Test methods for air interface communications at 13,56 MHz

inactive
Organization: DS
Publication Date: 8 May 2008
Status: inactive
Page Count: 42
ICS Code (Information coding): 35.040
scope:

This part of the standard defines test methods for determining the conformance of radio frequency identification devises (tags and interrogators) for item management with the specifications given in the corresponding part of ISO/IEC 18000, but does not apply to the testing of conformity with regulatory or similar requirements.

Document History

July 4, 2011
Information technology – Radio frequency identification device conformance test methods – Part 3: Test methods for air interface communications at 13,56 MHz
This part of ISO/IEC TR 18047 defines test methods for determining the conformance of radio frequency identification devices (tags and interrogators) for item management with the specifications given...
Information technology - Radio frequency identification device conformance test methods - Part 3: Test methods for air interface communications at 13,56 MHz
No scope available
DS/ISO/IEC TR 18047-3
May 8, 2008
Information technology - Radio frequency identification device conformance test methods - Part 3: Test methods for air interface communications at 13,56 MHz
This part of the standard defines test methods for determining the conformance of radio frequency identification devises (tags and interrogators) for item management with the specifications given in...
Advertisement