DS/ISO/IEC TR 18047-3

Information technology – Radio frequency identification device conformance test methods – Part 3: Test methods for air interface communications at 13,56 MHz

active, Most Current
Buy Now
Organization: DS
Publication Date: 4 July 2011
Status: active
Page Count: 50
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC TR 18047 defines test methods for determining the conformance of radio frequency identification devices (tags and interrogators) for item management with the specifications given in ISO/IEC 18000-3, but does not apply to the testing of conformity with regulatory or similar requirements. The test methods require only that the mandatory functions, and any optional functions which are implemented, be verified. This can, in appropriate circumstances, be supplemented by further, applicationspecific functionality criteria that are not available in the general case. This part of ISO/IEC TR 18047 includes the following interrogator and tag conformance parameters: - mode-specific conformance parameters including nominal values and tolerances; - parameters that apply directly affecting system functionality and inter-operability. This part of ISO/IEC TR 18047 does not include the following: - parameters that are already included in regulatory test requirements; - high-level data encoding conformance test parameters (these are specified in ISO/IEC 15962). Clause 5 describes all necessary conformance tests, while 5.3 applies to Mode 1 products only, 5.4 applies to Mode 2 products only and 5.5 applies to Mode 3 (mandatory ASK part) only.

Document History

DS/ISO/IEC TR 18047-3
July 4, 2011
Information technology – Radio frequency identification device conformance test methods – Part 3: Test methods for air interface communications at 13,56 MHz
This part of ISO/IEC TR 18047 defines test methods for determining the conformance of radio frequency identification devices (tags and interrogators) for item management with the specifications given...
Information technology - Radio frequency identification device conformance test methods - Part 3: Test methods for air interface communications at 13,56 MHz
No scope available
May 8, 2008
Information technology - Radio frequency identification device conformance test methods - Part 3: Test methods for air interface communications at 13,56 MHz
This part of the standard defines test methods for determining the conformance of radio frequency identification devises (tags and interrogators) for item management with the specifications given in...

References

Advertisement