DS/ISO/IEC 18047-3

Information technology – Radio frequency identification device conformance test methods – Part 3: Test methods for air interface communications at 13,56 MHz

active, Most Current
Organization: DS
Publication Date: 7 March 2022
Status: active
Page Count: 52
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This document defines test methods for determining the conformance of radio frequency identification devices (tags and interrogators) for item management with the specifications given in ISO/IEC 18000‑3. It does not apply to the testing of conformity with regulatory or similar requirements. The test methods intend to verify the mandatory functions, and any optional functions which are implemented. This can, in appropriate circumstances, be supplemented by further, application-specific functionality criteria that are not available in the general case. This document includes the following interrogator and tag conformance parameters: -    mode-specific conformance parameters including nominal values and tolerances; -    parameters that apply directly affecting system functionality and inter-operability. This document does not include the following: -    parameters that are already included in regulatory test requirements; -    high-level data encoding conformance test parameters (these are specified in ISO/IEC 15962).

Document History

DS/ISO/IEC 18047-3
March 7, 2022
Information technology – Radio frequency identification device conformance test methods – Part 3: Test methods for air interface communications at 13,56 MHz
This document defines test methods for determining the conformance of radio frequency identification devices (tags and interrogators) for item management with the specifications given in...

References

Advertisement