API SPEC 17E

Specification for Subsea Production Control Umbilicals

inactive
Buy Now
Organization: API
Publication Date: 1 September 1998
Status: inactive
Page Count: 72
scope:

1 SCOPE

This specification provides standards for the design, manufacture, design verification and factory acceptance testing of permanently installed subsea control, chemical injection, SSIV and utility umbilicals for both static and dynamic applications for use in marine environments for the offshore production of hydrocarbons. The umbilicals may carry electrical services only, hydraulic or chemical functions only, or a combination of these. Other functions such a gas lift and optical fiber data communications may also be included.

The hose types contained within the umbilicals are of the fiber reinforced thermoplastic construction. The specification also covers the design requirements for low power, low frequency power and communication electric cables designed for the control of subsea production systems.

This specification may be referenced in Purchaser/Functional Specifications for umbilical systems as the detailed standard for the design, manufacture and testing of umbilicals. In compiling such Functional Specifications, sufficient prescriptive information shall be included such that the maximum benefit shall be derived from this specification. Appendix A provides information to be considered in the compilation of a Purchaser/Functional Specification such that the Manufacturer can demonstrate by design calculations, material selection, verification tests, factory acceptance and historical data tests that the umbilical will meet the functional requirements.

Installation of umbilicals is outwith the scope of this specification, however the design of the umbilicals shall take account of installation guidelines applicable to umbilicals contained within API RP17I.

Document History

July 1, 2017
Specification for Subsea Umbilicals
This document specifies requirements and gives recommendations for the design, material selection, manufacture, design verification, testing, installation, and operation of umbilicals and associated...
July 1, 2017
Specification for Subsea Umbilicals
This document specifies requirements and gives recommendations for the design, material selection, manufacture, design verification, testing, installation, and operation of umbilicals and associated...
October 1, 2010
Specification for Subsea Umbilicals
This part of ISO 13628 specifies requirements and gives recommendations for the design, material selection, manufacture, design verification, testing, installation and operation of umbilicals and...
July 1, 2003
Specification for Subsea Umbilicals
This part of ISO 13628 specifies requirements and gives recommendations for the design, material selection, manufacture, design verification, testing, installation and operation of subsea control...
API SPEC 17E
September 1, 1998
Specification for Subsea Production Control Umbilicals
1 SCOPE This specification provides standards for the design, manufacture, design verification and factory acceptance testing of permanently installed subsea control, chemical injection, SSIV and...
September 1, 1998
Specification for Subsea Production Control Umbilicals
This specification provides standards for the design, manufacture, design verification and factory acceptance testing of permanently installed subsea control, chemical injection, SSN and utility...
November 1, 1994
Specification for Subsea Production Control Umbilicals
A description is not available for this item.

References

Advertisement