ISO 6801

Rubber or Plastics Hoses - Determination of Volumetric Expansion; (CEN EN 26801: 1993)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 January 1983
Status: active
Page Count: 5
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

Scope and field of application

This International Standard specifies a method for the determination of the volumetric expansion of rubber or plastics hoses under hydrostatic pressure.

This International Standard does not specify the dimensions of the test piece and the test pressure(s) as each of which will be specified in the appropriate specification.

Document History

November 1, 2021
Rubber and plastics hoses — Determination of volumetric expansion
This document specifies a method for the determination of the volumetric expansion of rubber or plastics hoses under hydrostatic pressure. This document does not specify the dimensions of the test...
September 1, 2011
Rubber or plastics hoses — Determination of volumetric expansion AMENDMENT 1: Deletion of alcohol as pressurizing fluid
A description is not available for this item.
ISO 6801
January 1, 1983
Rubber or Plastics Hoses - Determination of Volumetric Expansion; (CEN EN 26801: 1993)
Scope and field of application This International Standard specifies a method for the determination of the volumetric expansion of rubber or plastics hoses under hydrostatic pressure. This...

References

Advertisement