ISO - 6801

Rubber and plastics hoses — Determination of volumetric expansion

active, Most Current
Organization: ISO
Publication Date: 1 November 2021
Status: active
Page Count: 12
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This document specifies a method for the determination of the volumetric expansion of rubber or plastics hoses under hydrostatic pressure.

This document does not specify the dimensions of the test piece and the test pressure(s) as each of which is specified in the appropriate specification.

Document History

6801
November 1, 2021
Rubber and plastics hoses — Determination of volumetric expansion
This document specifies a method for the determination of the volumetric expansion of rubber or plastics hoses under hydrostatic pressure. This document does not specify the dimensions of the test...
September 1, 2011
Rubber or plastics hoses — Determination of volumetric expansion AMENDMENT 1: Deletion of alcohol as pressurizing fluid
A description is not available for this item.
January 1, 1983
Rubber or Plastics Hoses - Determination of Volumetric Expansion; (CEN EN 26801: 1993)
Scope and field of application This International Standard specifies a method for the determination of the volumetric expansion of rubber or plastics hoses under hydrostatic pressure. This...

References

Advertisement