DS/EN 1151-2/AC

Pumps - Rotodynamic pumps - Circulation pumps having a rated power input not exceeding 200 W for heating installations and domestic hot water installations - Part 2: Noise test code (vibro-acoustics) for measuring structure- and fluid-borne noise

inactive, Most Current
Organization: DS
Publication Date: 15 November 2007
Status: inactive
Page Count: 6
ICS Code (Pumps): 23.080
scope:

This part of EN 1151 specifies a test code for the vibro-acoustic characterisation of circulation pumps as defined in EN 1151-1, and is limited to circulation pumps with threaded connections of 1½ inch.

Document History

DS/EN 1151-2/AC
November 15, 2007
Pumps - Rotodynamic pumps - Circulation pumps having a rated power input not exceeding 200 W for heating installations and domestic hot water installations - Part 2: Noise test code (vibro-acoustics) for measuring structure- and fluid-borne noise
This part of EN 1151 specifies a test code for the vibro-acoustic characterisation of circulation pumps as defined in EN 1151-1, and is limited to circulation pumps with threaded connections of 1½...
May 3, 2006
Pumps - Rotodynamic pumps - Circulation pumps having a rated power input not exceeding 200 W for heating installations and domestic hot water installations - Part 2: Noise test code (vibro-acoustics) for measuring structure- and fluid-borne noise
This part of EN 1151 specifies a test code for the vibro-acoustic characterisation of circulation pumps as defined in EN 1151-1, and is limited to circulation pumps with threaded connections of 1½...

References

Advertisement