DS/EN 1151-2

Pumps - Rotodynamic pumps - Circulation pumps having a rated power input not exceeding 200 W for heating installations and domestic hot water installations - Part 2: Noise test code (vibro-acoustics) for measuring structure- and fluid-borne noise

inactive
Organization: DS
Publication Date: 3 May 2006
Status: inactive
Page Count: 23
ICS Code (Pumps): 23.080
scope:

This part of EN 1151 specifies a test code for the vibro-acoustic characterisation of circulation pumps as defined in EN 1151-1, and is limited to circulation pumps with threaded connections of 1½ inch.

Document History

November 15, 2007
Pumps - Rotodynamic pumps - Circulation pumps having a rated power input not exceeding 200 W for heating installations and domestic hot water installations - Part 2: Noise test code (vibro-acoustics) for measuring structure- and fluid-borne noise
This part of EN 1151 specifies a test code for the vibro-acoustic characterisation of circulation pumps as defined in EN 1151-1, and is limited to circulation pumps with threaded connections of 1½...
DS/EN 1151-2
May 3, 2006
Pumps - Rotodynamic pumps - Circulation pumps having a rated power input not exceeding 200 W for heating installations and domestic hot water installations - Part 2: Noise test code (vibro-acoustics) for measuring structure- and fluid-borne noise
This part of EN 1151 specifies a test code for the vibro-acoustic characterisation of circulation pumps as defined in EN 1151-1, and is limited to circulation pumps with threaded connections of 1½...

References

Advertisement