DS/EN 13138-3
Buoyant aids for swimming instruction - Part 3: Safety requirements and test methods for swim seats to be worn
| Organization: | DS |
| Publication Date: | 8 November 2007 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Lifejackets, buoyancy aids and flotation devices): | 13.340.70 |
scope:
This European Standard specifies safety requirements for design, sizing, materials, strength and in water performance as well as provisions for marking and the information supplied by the manufacturer for swim seats to be worn. It also specifies the relevant test methods. This European Standard covers class A buoyancy devices in which children are seated. These devices are only intended for children aged up to 36 months with a body mass less than or equal to 18 kg.
Document History