DSF/prEN 13138-3
Buoyant aids for swimming instruction - Part 3: Safety requirements and test methods for swim seats to be worn
| Organization: | DS |
| Status: | inactive |
| Page Count: | 39 |
| ICS Code (Lifejackets, buoyancy aids and flotation devices): | 13.340.70 |
| ICS Code (Outdoor and water sports equipment): | 97.220.40 |
scope:
This European Standard specifies safety requirements for design, sizing, materials, strength and in-water performance as well as provisions for marking and the information supplied by the manufacturer for swim seats. It also specifies the relevant test methods. This standard is not applicable to products covered by EN 13138-1 and -2. This part of EN 13138 covers class A buoyancy devices in which children are seated. These devices are only intended for children aged up to 36 months with a body mass less than or equal to 18 kg.
Document History