DS/EN ISO 27971

Cereals and cereal products - Common wheat (Triticum aestivum L.) - Determination of alveograph properties of dough at constant hydration from commercial or test flours and test milling methodology

inactive
Organization: DS
Publication Date: 19 June 2008
Status: inactive
Page Count: 66
ICS Code (Cereals, pulses and derived products): 67.060
scope:

This International Standard specifies a method of using an alveograph to determine the rheological properties of different types of dough obtained from "soft" to "hard" wheat flour (Triticum aestivum L.) produced by industrial milling or laboratory test milling. It describes the alveograph test and how to use a laboratory mill to produce flour in two stages: Stage 1: preparation of the wheat grain for milling to make it easier to separate the bran from the endosperm (see Clause 7); Stage 2: the milling process itself, including the break system involving three fluted rollers, reduction of particle size between two smooth rollers and the use of a centrifugal sieving machine to grade the products (see Clause 8).

Document History

July 4, 2023
Cereals and cereal products – Common wheat (Triticum aestivum L.) – Determination of alveograph properties of dough at constant hydration from commercial or test flours and test milling methodology (ISO 27971:2023)
This document specifies a method of determining, using an Alveograph, the rheological properties of different types of dough obtained from common wheat flour (Triticum aestivum L.) produced by...
June 16, 2015
Cereals and cereal products – Common wheat (Triticum aestivum L.) – Determination of alveograph properties of dough at constant hydration from commercial or test flours and test milling methodology (ISO 27971:2015)
This International Standard specifies a method of determining, using an alveograph, the rheological properties of different types of dough obtained from "soft" to "hard" wheat flour (Triticum...
DS/EN ISO 27971
June 19, 2008
Cereals and cereal products - Common wheat (Triticum aestivum L.) - Determination of alveograph properties of dough at constant hydration from commercial or test flours and test milling methodology
This International Standard specifies a method of using an alveograph to determine the rheological properties of different types of dough obtained from "soft" to "hard" wheat flour (Triticum aestivum...
October 11, 2006
Cereals and cereal products - Common wheat (Triticum aestivum L.) - Determination of alveograph properties of dough at constant hydration from commercial or test flours and test milling methodology
A description is not available for this item.
Cereals and cereal products - Common wheat (Triticum aestivum L.) - Determination of alveograph properties of dough at constant hydration from commercial or test flours and test milling methodology (ISO/DIS 27971:2014)
This International Standard specifies a method of determining, using an alveograph, the rheological properties of different types of dough obtained from "soft" to "hard" wheat flour (Triticum...
Cereals and cereal products - Common wheat (Triticum aestivum L.) - Determination of alveograph properties of dough at constant hydration from commercial or test flours and test milling methodology (ISO/FDIS 27971:2015)
This International Standard specifies a method of determining, using an alveograph, the rheological properties of different types of dough obtained from "soft" to "hard" wheat flour (Triticum...
Cereals and cereal products – Common wheat (Triticum aestivum L.) – Determination of alveograph properties of dough at constant hydration from commercial or test flours and test milling methodology (ISO/DIS 27971:2022)
This International Standard specifies a method of determining, using an Alveograph, the rheological properties of different types of dough obtained from common wheat flour (Triticum aestivum L.)...
Advertisement